EN
  • EN
  • DE

OP77FP

Part No OP77FP
Manufacturer Analog Devices Inc.
Description NEXT GENERATION OP07, ULTRALOW OFFSET VOLTAGE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233316-OP77FP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian OP77FP CAD Model

Description

The OP77FP from Analog Devices Inc. is a high-precision, low-offset voltage operational amplifier that provides a perfect blend of performance and reliability for a wide range of applications. This operational amplifier is known for its ultra-low offset voltage and drift over temperature, which makes it an ideal choice for applications requiring precise signal conditioning and amplification.

Key Features

  • Ultra-Low Offset Voltage: The OP77FP boasts an offset voltage as low as 25 µV, which is exceptional for maintaining signal integrity in critical applications.
  • Low Offset Voltage Drift: With a drift of only 0.6 µV/°C, the OP77FP ensures stable performance over a wide temperature range, making it suitable for both industrial and consumer products.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 3 MHz, which allows for fast and accurate signal processing.
  • Low Noise: With a noise density of only 3 nV/√Hz at 1 kHz, the OP77FP provides clean amplification, minimizing the impact of noise in sensitive applications.
  • Single-Supply Operation: It can operate from a single supply of 5V to 18V or dual supplies of ±2.5V to ±9V, offering flexibility in various circuit designs.

Applications

The OP77FP is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog-to-digital converters
  • Process control systems
  • Medical equipment
  • Strain gauge amplifiers

Quality and Reliability

Analog Devices Inc. is a leader in the semiconductor industry, and the OP77FP reflects their commitment to quality. The device is available in a 5-lead TO-99 hermetic package, which ensures robustness and resistance to environmental factors. With its combination of precision, low power consumption, and stability, the OP77FP is a reliable choice for engineers and designers looking for an operational amplifier that will deliver consistent performance over time.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess