EN
  • EN
  • DE

REF192GRUZ-REEL

Part No REF192GRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835208-REF192GRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian REF192GRUZ-REEL CAD Model

Description

Product Overview: REF192GRUZ-REEL

The REF192GRUZ-REEL is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its high-quality electronic components. Designed to offer a stable and precise reference voltage, this device is a crucial part of many electronic circuits, ensuring the accuracy and reliability of the system it is integrated into.

This product comes in a convenient surface-mount package, specifically in a TSSOP-8 (Thin Shrink Small Outline Package with 8 leads), which is suitable for automated assembly processes, making it an excellent choice for high-volume production. The REEL designation indicates that this component is provided on a reel, which is typical for surface-mount technology components, facilitating easier handling and placement by automated equipment.

Key Features

  • Precision Voltage: The REF192GRUZ-REEL offers a precise output voltage, which is essential for the accurate performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, making it suitable for applications that are exposed to varying environmental conditions.
  • Low Dropout Voltage: The device is designed to operate with a low dropout voltage, ensuring stability and reliability even with a minimal difference between the input voltage and the reference voltage.
  • High Output Current: Capable of providing a high output current, the REF192GRUZ-REEL can drive the reference input of multiple devices simultaneously without degradation of performance.

Applications

The REF192GRUZ-REEL is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial and process control systems
  • Portable medical devices
  • Automotive electronics

With its combination of accuracy, reliability, and ease of use, the REF192GRUZ-REEL from Analog Devices Inc. is an excellent choice for engineers and designers looking for a high-quality voltage reference solution. Whether for prototyping or mass production, this component ensures consistent performance and contributes to the overall precision of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5058 $52.0464
17+ $6.0941 $103.5997
26+ $5.8882 $153.0932
37+ $5.4765 $202.6305
48+ $5.2706 $252.9888
60+ $5.0647 $303.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess