EN
  • EN
  • DE

SSM2139P

Part No SSM2139P
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096255-SSM2139P
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2139P CAD Model

Description

The SSM2139P is a state-of-the-art audio amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is well-suited for a wide range of audio applications, offering exceptional sound quality and reliability.

Key Features

  • High-Quality Audio Performance: The SSM2139P delivers pristine audio amplification, ensuring a clear and dynamic sound experience for the end-user.
  • Low Distortion: With its low distortion characteristics, the SSM2139P ensures that audio output remains true to the original recording, minimizing unwanted artifacts.
  • Efficient Operation: This amplifier is designed for efficient power consumption, making it an ideal choice for battery-powered devices or applications where power efficiency is paramount.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, thus enhancing its longevity and reliability.
  • Small Footprint: The compact design of the SSM2139P allows it to be used in space-constrained applications without sacrificing performance.

Applications

The versatility of the SSM2139P makes it suitable for a diverse array of audio applications, including:

  • Home and professional audio systems
  • Multimedia and gaming devices
  • Portable audio equipment
  • Automotive audio systems
  • Public address systems

Technical Specifications

The SSM2139P is built with precision engineering to meet rigorous quality standards. Here are some of its technical specifications:

  • Supply Voltage Range: [Insert Voltage Range]
  • Output Power: [Insert Output Power]
  • Total Harmonic Distortion (THD): [Insert THD Value]
  • Signal-to-Noise Ratio (SNR): [Insert SNR Value]
  • Package Type: [Insert Package Type]

Conclusion

With its superior audio performance, low distortion, and efficient operation, the SSM2139P from Analog Devices Inc. stands out as a top choice for designers and engineers looking to incorporate a robust audio amplifier into their products. It's a testament to Analog Devices Inc.'s commitment to delivering high-quality audio solutions that meet the demands of modern applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess