EN
  • EN
  • DE

SSM2212CPZ-R7

Part No SSM2212CPZ-R7
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.02A 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 40V
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1mA, 15V
Frequency - Transition 200MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number SSM2212
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278729-SSM2212CPZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM2212CPZ-R7 CAD Model

Description

Product Overview: SSM2212CPZ-R7

The SSM2212CPZ-R7 is a high-performance audio dual matched NPN transistor from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is tailored for professional audio and instrumentation applications, where low noise, high gain, and tight matching are paramount.

Key Features

  • Ultra-Low Noise Performance: The SSM2212CPZ-R7 boasts an exceptional noise figure, making it ideal for audio preamplification and other applications where noise performance is critical.
  • Excellent Current Gain Matching: With tightly matched pair transistors, it ensures consistent performance across the two channels, which is vital for differential signal processing circuits.
  • High Gain Bandwidth Product: The device offers a high frequency response, suitable for a broad range of audio applications.
  • Compact Package: Enclosed in a 8-lead SOIC package, the SSM2212CPZ-R7 is designed for space-saving on printed circuit boards, without sacrificing performance.

Applications

The SSM2212CPZ-R7 is versatile and can be used in various applications that require high-quality audio reproduction or precise instrumentation. Some of its common applications include:

  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Audio Mixing Consoles
  • Professional Audio Equipment
  • Instrumentation Amplifiers
  • Active Filters and Oscillators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SSM2212CPZ-R7 is no exception. Each unit is manufactured to the highest standards to ensure reliable operation in demanding professional environments. The device's robust design ensures longevity and consistent performance, which is critical for both manufacturers and end-users of high-end audio equipment.

Whether you're designing a state-of-the-art audio interface or looking for a reliable transistor for precision instrumentation, the SSM2212CPZ-R7 from Analog Devices Inc. offers the performance and quality that professionals demand.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess