EN
  • EN
  • DE

VT235WFQR-ADJ

Part No VT235WFQR-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTERFACE CONTROLLER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number VT235
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 400178-VT235WFQR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT235WFQR-ADJ CAD Model

Description

Introducing the VT235WFQR-ADJ Voltage Regulator from Maxim Integrated

Maxim Integrated's VT235WFQR-ADJ is a state-of-the-art voltage regulator designed to meet the demanding requirements of modern electronic applications. This compact, high-efficiency component is perfect for systems that require a stable and reliable power supply. The VT235WFQR-ADJ is part of Maxim's commitment to providing innovative, high-performance integrated circuits that empower design engineers to create next-generation products.

Key Features

  • Adjustable Output Voltage: The VT235WFQR-ADJ offers an adjustable output voltage feature, providing design flexibility and the ability to cater to various voltage requirements.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of operating conditions, reducing power loss and heat generation.
  • Compact Form Factor: The small footprint of the VT235WFQR-ADJ makes it an ideal choice for space-constrained applications without compromising performance.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Low Dropout: The low dropout characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, making it suitable for battery-powered devices.

Applications

The versatility of the VT235WFQR-ADJ allows it to be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive applications

Technical Specifications

The VT235WFQR-ADJ provides a solid foundation for systems requiring precise voltage regulation. Below are some of the technical specifications:

  • Adjustable output voltage for tailored power supply solutions
  • High-efficiency operation to minimize energy loss
  • Thermal shutdown feature for enhanced safety and reliability
  • Low dropout performance ideal for use in various conditions

The VT235WFQR-ADJ from Maxim Integrated exemplifies the company's dedication to offering products that blend performance, efficiency, and versatility. Whether you're designing for consumer electronics or industrial systems, this voltage regulator is engineered to exceed the expectations of today's innovative power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess