EN
  • EN
  • DE

AM2700B1214

Part No AM2700B1214
Manufacturer Anatech Electronics Inc.
Catalog Ceramic Filters
Description 2700 MHZ CERAMIC BAND PASS FILTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Anatech Electronics Inc.
Package Tape & Box (TB)
Product Status Active
Frequency 2.7GHz Center
Impedance 50Ohm
Bandwidth 50 MHz
Insertion Loss 2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 11-SMD Module
Size / Dimension 1.260" L x 0.669" W (32.00mm x 17.00mm)
Height (Max) 0.295" (7.50mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 862910-AM2700B1214
Ultra Librarian 3D Model Ultra Librarian AM2700B1214 CAD Model

Description

The 862910-AM2700B1214 Ceramic Filter is a versatile electronic component used for filtering signals in electronic circuits from Anatech Electronics Inc.

  • Impedance: 50Ohm
  • Frequency: 2.7GHz center
  • Package: 11-SMD module
  • Insertion Loss: 2dB
  • Filter Type: Bandpass filter
  • Bandwidth: 50 MHz

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.4598 $107.4598
2+ $103.9934 $207.9868
3+ $100.5270 $301.5810
4+ $90.1276 $360.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess