EN
  • EN
  • DE

APA0710

Part No APA0710
Manufacturer Anpec
Catalog Hard To Find
Description 1.1W Mono Low-Voltage Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146259-APA0710
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APA0710 CAD Model

Description

The APA0710 is a synchronous rectified step-down converter from Anpec Electronics. It's designed to provide a highly efficient and compact power solution for a variety of applications, including portable devices, LCD monitors, and embedded systems. This converter offers a wide input voltage range and a high switching frequency, enabling the use of small external components.

Applications

  • Portable Devices (e.g., Smartphones, Tablets)
  • LCD Monitors
  • Set-Top Boxes
  • Embedded Systems
  • Point-of-Load (POL) Converters

Features

  • Synchronous Rectification
  • Wide Input Voltage Range
  • High Switching Frequency
  • Internal Compensation
  • Overcurrent Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Overtemperature Protection (OTP)

Benefits

  • Provides high efficiency, minimizing power losses and extending battery life.
  • Reduces the size and cost of external components.
  • Simplifies circuit design with internal compensation.
  • Protects the converter and the load from damage due to overcurrent, short circuits, and overtemperature conditions.
  • Enables a compact and cost-effective power solution.

Additional Details

The APA0710 typically operates from an input voltage range of 4.5V to 23V and delivers an adjustable output voltage. The high switching frequency (typically in the MHz range) allows for the use of small inductors and capacitors, minimizing the overall solution size. The internal compensation network eliminates the need for external compensation components, simplifying the design process. The converter incorporates a variety of protection features, including overcurrent protection (OCP), short-circuit protection (SCP), and overtemperature protection (OTP), ensuring robust and reliable operation.

The device is available in a small surface-mount package. Careful PCB layout is crucial to minimize noise and ensure stable operation. It is recommended to place the input and output capacitors as close as possible to the converter. A proper ground plane is also essential for minimizing EMI. The datasheet provides detailed recommendations for PCB layout and component selection. The overcurrent and short-circuit protection features are designed to protect the converter and the load in the event of a fault condition. The overtemperature protection feature prevents the converter from overheating and failing due to excessive power dissipation. The APA0710 offers a cost-effective and efficient power solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3014 $61.2056
10+ $12.5549 $125.5490
15+ $12.1622 $182.4330
20+ $11.7706 $235.4120
26+ $11.3779 $295.8254
34+ $10.2010 $346.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,094 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess