EN
  • EN
  • DE

APM2318AC-TRG

Part No APM2318AC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223738-APM2318AC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2318AC-TRG CAD Model

Description

APM2318AC-TRG - High-Efficiency N-Channel MOSFET

The APM2318AC-TRG MOSFET is engineered with an emphasis on efficiency and reliability, making it suitable for broad spectrum power applications. Its precise electrical characteristics support stable operation both in commercial and industrial electronics.

  • Applications/Projects:
    • Telecommunication power infrastructures
    • Portable charging devices
    • Consumer electronic equipment
    • Solar inverter circuits
  • Features and Benefits:
    • Enhanced energy conversion efficiency
    • High reliability under constant operation
    • SOT-23 package for space-saving needs
    • Broad application range due to versatile electrical properties
  • Additional Details:
    • Maximum continuous drain current: 5A
    • Drain-source voltage: 30V
    • Operating temperature range: -55°C to 150°C
    • Package type: SOT-23

You May Also Be Interested in

AMIS
Lowest to $17.6472
OKI/Metcal
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 1KV 0.5A 100ns 2-Pin DO-41SS / SUPER FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
Lowest to $0.1178
CISCO
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CISCO
Lowest to $26.5061
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess