EN
  • EN
  • DE

IMP1-3V0-1V0-1E0-1L0-1Q0-30

Part No IMP1-3V0-1V0-1E0-1L0-1Q0-30
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CNVRTR 42V 5V 2X12V 1329W / Enclosed AC DC Converters 4 Output 42V 5V 12V 12V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series iMP® (1500W)
Package Bulk
Type Enclosed
Number of Outputs 4
Voltage - Input 85 ~ 264 VAC, 120 ~ 300 VDC
Voltage - Output 1 42V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 12V
Current - Output 1 20.2 A
Current - Output 2 35 A
Current - Output 3 17 A
Current - Output 4 8.5 A
Power (Watts) 1329W
Applications ITE (Commercial), Medical
Voltage - Isolation 2 kV
Efficiency 85%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 11.00" L x 8.00" W x 2.50" H (279.4mm x 203.2mm x 63.5mm)
Approval Agency CB, CE, CSA, UL
Minimum Load Required No
Base Product Number IMP1-3V0
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Standard Package 1
Win Source Part Number 1178143-IMP1-3V0-1V0-1E0-1L0-1Q0-30
Ultra Librarian 3D Model Ultra Librarian IMP1-3V0-1V0-1E0-1L0-1Q0-30 CAD Model

Description

The Artesyn Embedded Power iMP® (1500W) is an external/internal power supply that is suitable for use in various electronic devices such as computers, servers, and other devices that require high power.

  • Product Name: Artesyn Embedded Power iMP® (1500W)
  • Type: External/Internal Power Supply
  • Features: Adjustable Output, PFC, PMBus™
  • Supply and Demand Status: Balanced
  • Applications: Computers, Servers, Devices that require high power

You May Also Be Interested in

Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess