EN
  • EN
  • DE

EM-6681

Part No EM-6681
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822514-EM-6681
Ultra Librarian 3D Model Ultra Librarian EM-6681 CAD Model

Description

The EM-6681 is a Real-Time Clock (RTC) module manufactured by Asahi Kasei Microsystems (AKM). RTCs are essential components in electronic devices that require accurate timekeeping, even when the main power is off. This module provides precise time and calendar information, and it typically includes features like alarm functions and a low-power operating mode.

Applications

  • Consumer electronics (e.g., digital cameras, audio players)
  • Industrial control systems
  • Metering devices (e.g., electricity meters, water meters)
  • Automotive electronics
  • Computer systems

Features

  • Real-time clock functionality: Keeps track of the current time and date.
  • Low power consumption: Designed to operate with minimal power drain, extending battery life.
  • Calendar function: Includes year, month, day, and day-of-week information.
  • Alarm function: Allows for setting alarms at specific times or dates.
  • Interface: Communicates with a host microcontroller via a standard interface (e.g., I2C or SPI).

Benefits

  • Accurate timekeeping: Provides reliable time and date information, even when the main power is off.
  • Low power operation: Minimizes power consumption, extending battery life in portable devices.
  • Simplified system design: Integrates all necessary components for real-time clock functionality into a single module.
  • Versatile applications: Suitable for a wide range of applications requiring accurate timekeeping.
  • Easy integration: Communicates with a host microcontroller via a standard interface.

Additional Details

The EM-6681 typically operates on a small backup battery, allowing it to maintain timekeeping even when the main power source is disconnected. The specific interface (I2C or SPI) and other electrical characteristics, such as voltage and current ratings, are detailed in the AKM datasheet. The module may also include features like temperature compensation to improve accuracy over a wide temperature range. The accuracy of the RTC is often specified in parts per million (PPM). The module's register map and programming details are essential for proper integration with a microcontroller.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess