EN
  • EN
  • DE

AX88196BLI

Part No AX88196BLI
Manufacturer ASIX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ASIX
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818248-AX88196BLI
Ultra Librarian 3D Model Ultra Librarian AX88196BLI CAD Model

Description

The ASIX AX88196BLI is a non-PCI Ethernet Controller. It likely provides a cost-effective and compact solution for embedded systems requiring network connectivity via Ethernet.

Applications:

  • Embedded systems: Commonly integrated into devices like IP cameras, set-top boxes, and industrial controllers for network connectivity.
  • Network appliances: Used in simple network devices such as print servers or basic routers.
  • Industrial automation: Enables network communication for machines and equipment in industrial settings.
  • Consumer electronics: Found in network-enabled consumer devices requiring Ethernet connectivity.
  • IoT devices: Provides network interface for various Internet of Things (IoT) applications.

Features:

  • Non-PCI interface: Connects to the host system via a non-PCI bus, making it suitable for embedded systems where PCI slots are unavailable.
  • Integrated Ethernet MAC and PHY: Combines the Media Access Controller (MAC) and Physical Layer (PHY) into a single chip for simplified design.
  • 10/100Mbps Ethernet support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • Compact package: Typically available in a small form factor package for space-constrained applications.

Benefits:

  • Cost-effective solution: Provides an affordable way to add Ethernet connectivity to embedded systems.
  • Simplified design: Integrated MAC and PHY reduces the complexity of the network interface design.
  • Wide compatibility: Supports standard Ethernet protocols for seamless integration with existing networks.
  • Reduced power consumption: Extends battery life in portable applications.
  • Compact size: Enables integration into small form factor devices.

Additional Details:

The AX88196BLI typically supports various network protocols, including TCP/IP, UDP, and ICMP. It may also include features such as auto-negotiation, auto-MDIX, and wake-on-LAN. The specific features and performance characteristics can vary depending on the specific model and configuration. Refer to the ASIX datasheet for detailed technical specifications, including voltage requirements, operating temperature range, and pinout information. Driver support is typically available for various operating systems, including Windows, Linux, and embedded operating systems.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6179 $76.8537
6+ $21.0198 $126.1188
9+ $20.3638 $183.2742
12+ $19.7066 $236.4792
16+ $19.0494 $304.7904
21+ $17.0790 $358.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess