EN
  • EN
  • DE

MB-AZ79T+V

Part No MB-AZ79T+V
Manufacturer ASUS
Catalog Systemboard
Description TUF GAMING Z790-PLUS WIFI D4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476379-MB-AZ79T+V
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian MB-AZ79T+V CAD Model

Description

The ASUS TUF GAMING Z790-PLUS WIFI D4 takes PC gaming to the next level, offering an exceptional foundation for gamers and PC enthusiasts. This motherboard supports the latest Intel 13th Gen processors with its LGA 1700 socket, positioned within the Z790 chipset family that unleashes the full potential of these CPUs. Designed with durability in mind, it adheres to the TUF Gaming Alliance standards, ensuring compatibility and robustness through military-grade components and comprehensive cooling options. The board offers four DDR4 memory slots, PCIe 5.0 support for next-generation GPUs, and multiple M.2 slots for high-speed NVMe SSDs. The integration of WiFi 6 and Bluetooth 5.2 delivers high-speed wireless connectivity, essential for online gaming and streaming. Its rear I/O panel is pre-mounted for easy and hassle-free installation. Enhanced power delivery, Digi+ VRM for precise power control, and a suite of TUF protection features safeguard your components during intense gaming sessions. Additionally, its Aura Sync RGB lighting capabilities allow for personalization and synchronization with a broad ecosystem of compatible devices, making it a premium choice for gamers seeking both performance and aesthetics.

You May Also Be Interested in

Lenovo
System Board Planar - x3650 M5 (8871)
Need more? Email Us
Lenovo
System Board - x3650 M5 (8871AC3)
Need more? Email Us
Lenovo
IBM x3850 X5 - I/O Board (7143)
Need more? Email Us
Lenovo
Lenovo x3650 M5 - System Board - XIV
Need more? Email Us
Lenovo
ThinkSystem SR850/SR860 Processor and Memory Expan
Need more? Email Us
Lenovo
System Planar - x3550 M5 (5463)
Need more? Email Us
Lenovo
PLANAR for use with Intel Xeon Processor E5-2600 series)
Need more? Email Us
Lenovo
x3250 M4 - System Board Planar
Need more? Email Us
Lenovo
Lenovo 04X1511. Type: Motherboard, Brand compatibility: Lenovo
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess