The AT49F010-70TC is a 1-megabit (128K x 8) CMOS flash memory manufactured by Atmel (now Microchip Technology). It's designed for applications requiring high density, fast access times, and low power consumption. The memory is organized as 131,072 words by 8 bits.
Applications
- Embedded systems for storing firmware
- Boot code storage in various electronic devices
- Data storage in portable devices
- Microcontroller program storage
- Industrial control equipment
Features
- 1-Megabit (128K x 8) CMOS Flash Memory
- Fast Access Time: 70 ns
- Single 5V Power Supply
- Sector Erase Architecture
- Automatic Write Timing
- Endurance: 10,000 Write/Erase Cycles
- CMOS Low Power Consumption
Benefits
- Non-volatile memory ensures data retention even without power.
- Fast access time allows for quick data retrieval.
- Single 5V power supply simplifies system design.
- Sector erase architecture permits efficient memory management.
- Automatic write timing makes programming easier.
- High endurance guarantees reliable data storage.
- Low power consumption improves energy efficiency.
Additional Details
The AT49F010-70TC operates with a single 5V power supply. Its fast access time makes it suitable for applications where speed is crucial. The sector erase architecture allows for efficient management of memory blocks. The automatic write timing feature simplifies the programming process. With a high endurance rating, the device offers reliable data storage over many write/erase cycles. Its CMOS technology leads to low power consumption, making it suitable for battery-powered devices. Common uses include storing firmware, boot code, and data in embedded systems.