The AT49F010-90PI is a 1-Megabit (128K x 8) Flash Memory manufactured by Atmel. This device is a non-volatile memory solution that can be electrically erased and reprogrammed. The 90 in the part number indicates a 90ns access time. The PI likely designates a specific package type, probably a plastic DIP (Dual In-line Package). It is designed for applications requiring in-system programmability and data storage.
Applications
- Embedded systems for storing firmware and configuration data
- Microcontroller program storage
- Industrial control systems
- Consumer electronics
- Networking equipment
Features
- Memory array: 1,048,576 bits (1 Mbit)
- Organization: 128K x 8
- Fast access time: 90 ns
- Sector erase capability
- In-system programmability
- Low power consumption
- JEDEC standard pinout
Benefits
- Enables in-system programming, simplifying firmware updates
- Allows for easy and flexible data storage and retrieval
- Provides reliable non-volatile memory storage
- Reduces power consumption, extending battery life in portable devices
Technical Specifications
The AT49F010-90PI typically operates on a single 5V power supply. It supports sector erase and chip erase operations. The device is available in commercial and industrial temperature ranges.