ATMEGA168V

Quick Quote
Part No ATMEGA168V
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149351-ATMEGA168V
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Atmel ATMEGA168V is an integrated circuit designed for use in medium popularity applications. It is manufactured by Atmel and has a Win Source Part Number of 1149351. The device has a memory size of 16KB and is designed to operate at a maximum frequency of 20MHz. It is suitable for use in embedded microcontrollers.

You May Also Be Interested in

Atmel
High- Performance EE PLD
Lowest to $3.6120
National Semiconductor (TI)
Successive Approximation Registers
Need more? Email Us
Diodes Incorporated
30V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4153
STMicroelectronics
NPN DARLINGTON POWER MODULE
Need more? Email Us
Sony
Constant-Current Driver for Full Color LED Display
Need more? Email Us
STMicroelectronics
EVAL6924D Battery charger system with integrated Power Switch for Li-ION/Li-POLYMER
Need more? Email Us
Texas Instruments
SINGLE-CHIP, LI-ION CHARGE MANAGEMENT IC FOR HANDHELD APPLICATIONS (bq TINY)
Lowest to $0.9710
Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker
Need more? Email Us
Fairchild/ON Semiconductor
Dual Precision Monostable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.3819
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $40.1930 $80.3860
4+ $32.9790 $131.9160
5+ $31.9480 $159.7400
7+ $30.9180 $216.4260
9+ $29.8870 $268.9830
12+ $26.7950 $321.5400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention