EN
  • EN
  • DE

ATSAMDA1E15A-ABT

Part No ATSAMDA1E15A-ABT
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818069-ATSAMDA1E15A-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E15A-ABT CAD Model

Description

The ATSAMDA1E15A-ABT is a microcontroller from Microchip Technology (formerly Atmel), based on the ARM Cortex-M0+ processor. It is designed for low-power applications requiring a balance of performance and energy efficiency. This microcontroller is commonly used in IoT devices, wearable electronics, and sensor applications.

Applications

  • IoT devices
  • Wearable electronics
  • Sensor applications
  • Low-power control systems
  • Battery-powered devices

Features

  • ARM Cortex-M0+ Core: Energy-efficient 32-bit processor for low power operation.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Peripheral Touch Controller (PTC): Integrated touch controller for capacitive touch interfaces.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for communication.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: Programmable I/O ports for versatile interface options.

Benefits

  • Extended battery life due to low power consumption.
  • Efficient processing with the ARM Cortex-M0+ core.
  • Easy program updates with on-chip flash memory.
  • Capacitive touch interface support with the integrated PTC.
  • Versatile communication options via UART, SPI, and I2C.
  • Direct interface with analog sensors using the ADC.
  • Adaptable interface options with programmable I/O ports.

Technical Specifications

Key specifications of the ATSAMDA1E15A-ABT microcontroller include:

  • Core: ARM Cortex-M0+
  • Clock Speed: Up to 48 MHz
  • Flash Memory: 32 KB
  • SRAM: 4 KB
  • ADC: 10-bit Analog-to-Digital Converter
  • Communication Interfaces: UART, SPI, I2C
  • I/O Pins: Number varies depending on package
  • Package: QFN, SOIC

The ATSAMDA1E15A-ABT microcontroller provides a balance of performance and low power consumption, making it ideal for various low-power embedded applications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess