Products specifications

Manufacturer AUK corp
Win Source Part Number 1258701-SRC1201
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1201 CAD Model

Description

The SRC1201 is a digital transistor (also known as a Bias Resistor Transistor or BRT) manufactured by AUK Corp. A digital transistor integrates a transistor with built-in resistors, simplifying circuit design by reducing the number of external components required. These devices are commonly used in switching applications where a digital signal controls a load. AUK Corp is known for its discrete semiconductors, and the SRC1201 likely offers reliable performance in a variety of applications.

Applications:

  • Digital switching: Used to switch loads on and off with a digital signal.
  • Inverter circuits: Implemented in simple inverter circuits.
  • Driver circuits: Used to drive LEDs, relays, and other loads.
  • Interface circuits: Provides a convenient interface between digital logic and analog circuits.
  • Level shifting: Used to shift voltage levels between different circuits.

Features:

  • Built-in resistors: Reduces the number of external components required.
  • NPN transistor: Commonly used for switching applications.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low saturation voltage: Minimizes power loss during switching.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Simplified design: Reduces the number of components and simplifies PCB layout.
  • Reduced costs: Lowers the overall cost of the circuit.
  • Improved reliability: Reduces the number of solder joints, improving reliability.
  • Smaller footprint: Allows for more compact designs.
  • Easy to use: Simplifies the design process.

Additional Details:

While specific parameters such as resistor values, collector current, and voltage ratings should be verified using the AUK Corp datasheet, the SRC1201 is generally designed for ease of use in various switching applications. The integrated resistors simplify the design and reduce the component count, making it a popular choice for many digital logic applications. Datasheet is needed to know base resistor and R1/R2 ratio if applicable. The package type (e.g., SOT-23, SOT-323) can also be found in the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for ZCAT1518-0730A
Leader Tech Inc.
Need more? Email Us
ECAD model for SB28B2031AT
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM
Lowest to $0.7883
ECAD model for ZCAT1730-0730A
Leader Tech Inc.
Need more? Email Us
ECAD model for SB28B0937AB
Leader Tech Inc.
Need more? Email Us
ECAD model for SM28R1260
Leader Tech Inc.
Need more? Email Us
ECAD model for SS28B2027
Leader Tech Inc.
Need more? Email Us
ECAD model for SS20B2037
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED
Lowest to $8.4721
ECAD model for 28A0640-0A0
Laird-Signal Integrity Products
FERRITE CORE 100 OHM SOLID
Need more? Email Us
ECAD model for 28B0315-000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention