EN
  • EN
  • DE

SRC1201E

Part No SRC1201E
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340096-SRC1201E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1201E CAD Model

Description

The SRC1201E is a NPN Silicon Transistor manufactured by AUK Corp, typically used for switching and amplification purposes in various electronic circuits. It's a discrete component designed for surface mounting.

Applications

  • General-purpose amplification: Used in amplifier circuits to increase the signal strength.
  • Switching circuits: Employed as a switch to control current flow in electronic circuits.
  • Driver circuits: Used to drive loads such as LEDs, relays, or other transistors.
  • Digital logic circuits: Utilized in digital circuits for logic functions.
  • Small signal amplification: Used for amplifying small signals in audio or RF circuits.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • NPN Transistor: An NPN bipolar junction transistor.
  • Low saturation voltage: Ensures efficient switching operation with minimal voltage drop.
  • High current gain (hFE): Provides significant amplification of the base current.
  • RoHS compliant: Manufactured according to Restriction of Hazardous Substances directives.

Benefits

  • Efficient switching: Low saturation voltage minimizes power dissipation during switching.
  • Easy to use: Simple to implement in various circuit designs.
  • Compact size: Surface mount package allows for high-density circuit designs.
  • Reliable performance: Provides consistent and dependable operation.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The SRC1201E transistor's key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). The current gain is an important parameter that determines the amplification factor of the transistor. Datasheets specify maximum ratings, thermal resistance, and other critical parameters for proper circuit design. This transistor is commonly available in SOT-23 or similar small outline packages.

You May Also Be Interested in

AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess