EN
  • EN
  • DE

SB5E001

Part No SB5E001
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 313674-SB5E001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB5E001 CAD Model

Description

The SB5E001 is a Schottky Barrier Rectifier designed for high-efficiency rectification. Manufactured by Fairchild/ON Semiconductor, it is engineered to minimize power loss and improve overall system efficiency in various applications. This diode is known for its fast switching speed and low forward voltage drop, making it suitable for demanding applications where efficiency and speed are critical.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Battery chargers

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Ensures robustness against transient overloads.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Reliability: Provides stable performance under various operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved System Efficiency: Minimizes power dissipation, leading to energy savings.
  • Enhanced Reliability: Provides stable and consistent performance in demanding applications.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat, extending component life.
  • Compact Design: Allows for integration into space-constrained applications.
  • Protection against Reverse Polarity: Prevents damage from incorrect wiring.

Additional Details:

The SB5E001 typically comes in a DO-201AD package. Key specifications include a maximum repetitive reverse voltage (VRRM) of 50V, a maximum average forward rectified current (IF(AV)) of 5A, and a forward voltage (VF) of approximately 0.70V at 5A. The operating junction temperature range is typically from -65°C to +150°C. Its surge current capability is designed to withstand high current spikes, ensuring reliable operation even under stressful conditions. The Schottky barrier construction enables a fast reverse recovery time, contributing to its suitability for high-frequency applications. The datasheet provides comprehensive details on electrical characteristics, thermal resistance, and package dimensions for optimal design and integration.

You May Also Be Interested in

Broadcom Limited
Lowest to $31.2813
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $5.8755
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess