EN
  • EN
  • DE

SBK160808A-121Y-N

Part No SBK160808A-121Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313809-SBK160808A-121Y-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK160808A-121Y-N CAD Model

Description

The SBK160808A-121Y-N is a multilayer chip inductor manufactured by Yageo, designed for use in various high-frequency applications. These inductors are favored for their small size, good electrical performance, and high reliability, making them suitable for use in compact electronic devices such as smartphones, tablets, and wireless communication modules.

Applications:

  • Mobile devices (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • RF filters
  • Impedance matching circuits
  • High-frequency oscillators

Features:

  • Multilayer Construction: Provides a high inductance value in a small physical size.
  • Small Form Factor: Ideal for use in space-constrained applications.
  • High Q Factor: Ensures low energy loss and high efficiency in RF circuits.
  • Excellent Solderability: Facilitates easy and reliable assembly onto PCBs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved RF Performance: Provides stable and efficient performance in high-frequency circuits.
  • Reduced Power Consumption: Minimizes energy loss in wireless communication applications.
  • Enhanced Reliability: Ensures long-term performance and stability.
  • Simplified Manufacturing: Facilitates easy and cost-effective assembly.

Additional Details:

The part number SBK160808A-121Y-N provides valuable information about the inductor's specifications. The '160808' likely indicates the physical dimensions in inches (0603 size). The '121Y' likely refers to the inductance value and tolerance. The '121' part of the code represents the inductance. Consulting the Yageo datasheet is necessary to decode the exact inductance (e.g., 120 nH or 1.2 μH). The 'A' might indicate a specific revision or material, and the 'N' could denote packaging or tolerance details. Key electrical characteristics to consider include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. These parameters are crucial for selecting the appropriate inductor for a given application. The inductor is designed for surface mount technology (SMT) and is compatible with automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess