EN
  • EN
  • DE

ACPL-796H-500E

Part No ACPL-796H-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1738+
Reference case SOP
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 722008-ACPL-796H-500E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-796H-500E CAD Model

Description

The Avago Technologies ACPL-796H-500E is a high-performance isolation amplifier designed for accurate current and voltage sensing in electronic power conversion applications. This isolation amplifier provides reinforced insulation and exceptional signal fidelity, making it well-suited for demanding industrial and automotive environments.

Applications:

  • Motor drives
  • Inverters for renewable energy systems (solar, wind)
  • Power supplies
  • Electric vehicle (EV) battery management systems
  • Industrial process control

Features:

  • High Isolation Voltage: Provides reinforced insulation per IEC/EN/DIN EN 60747-5-5.
  • High Common-Mode Transient Immunity (CMTI): Ensures accurate performance in noisy environments.
  • Wide Bandwidth: Enables accurate measurement of high-frequency signals.
  • Low Offset Drift: Maintains accuracy over temperature variations.
  • Sigma-Delta Modulation Technology: Delivers excellent linearity and signal-to-noise ratio.
  • Compact Package: Space-saving design for high-density applications.

Benefits:

  • Improved Safety: Reinforced isolation protects sensitive control circuitry from high voltages.
  • Enhanced Performance: Accurate current and voltage sensing enables precise control of power conversion systems.
  • Reduced Noise: High CMTI minimizes the impact of noise on measurement accuracy.
  • Simplified Design: Integrated functionality reduces component count and simplifies circuit design.
  • Increased Reliability: Robust design ensures reliable performance in harsh environments.

The ACPL-796H-500E uses sigma-delta modulation and chopper-stabilized amplifiers to achieve high accuracy and stability. The differential output allows for flexibility in interfacing with various analog-to-digital converters (ADCs). The device operates over an extended industrial temperature range. The 500E suffix indicates specific packaging and performance options, including tape and reel packaging for automated assembly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1559 $52.0155
110+ $0.9485 $104.3350
165+ $0.9188 $151.6020
225+ $0.8892 $200.0700
295+ $0.8595 $253.5525
390+ $0.7706 $300.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess