EN
  • EN
  • DE

HSMS-286B

Part No HSMS-286B
Manufacturer AVAGO TECHNOLOGIES LIMITED
Description Surface Mount Microwave Schottky Detector Diodes Tape and Reel Options Available
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1181977-HSMS-286B
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMS-286B CAD Model

Description

The HSMS-286B is a surface-mount Schottky diode manufactured by Avago Technologies Limited (now Broadcom Inc.). These diodes are designed for high-frequency applications, such as mixers, detectors, and switches, due to their low forward voltage and fast switching speed. They are commonly used in RF and microwave circuits.

Applications:

  • RF Mixers
  • RF Detectors
  • RF Switches
  • Sampling Circuits
  • High-Frequency Oscillators

Features:

  • Low Forward Voltage
  • Fast Switching Speed
  • Low Capacitance
  • Surface Mount Package
  • High Reliability

Benefits:

  • Improved Mixer Performance
  • High Detection Sensitivity
  • Efficient Switching
  • Compact Circuit Design
  • Long Service Life

The HSMS-286B Schottky diode is engineered for optimal performance in high-frequency environments. Its low forward voltage allows for efficient operation at low power levels, making it suitable for portable devices. The fast switching speed ensures minimal signal distortion in high-speed circuits. The low capacitance minimizes signal loss and improves overall circuit performance. The surface mount package allows for easy assembly and reduces board space. The HSMS-286B is commonly used in wireless communication systems, radar equipment, and other high-frequency applications where precise signal processing is critical. These diodes are designed for demanding conditions and offer reliable performance over a long service life. Due to the Schottky barrier, it has a small forward voltage and is typically used as a clamp or rectifier in high-frequency applications. They are used when the application requires a faster switching speed than a silicon diode would allow.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess