The QCPL-450F-500E is a high-speed optocoupler manufactured by Avago Technologies Limited. This device is designed for high-speed data communication and digital logic isolation applications. It utilizes an LED and a photodiode detector, providing excellent electrical isolation while maintaining high data transfer rates.
Applications:
- High-speed data communication
- Digital logic isolation
- Isolated data bus interfaces
- Programmable logic controllers (PLCs)
- Inverter and motor control
Features:
- High speed: Up to 10 MBd data rate
- High common mode transient immunity (CMTI)
- Guaranteed performance from 0°C to 70°C
- Compact package
- 5000 Vrms isolation voltage
- Safety agency approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
Benefits:
- High-speed data transfer with reliable electrical isolation
- Robust performance in noisy environments
- Wide operating temperature range for industrial applications
- Space-saving design for compact systems
- Enhanced system safety with high isolation voltage
Additional Details:
The QCPL-450F-500E optocoupler provides a reliable and efficient solution for isolating high-speed digital signals. Its high CMTI ensures that the device is immune to noise and transients, making it suitable for harsh industrial environments. The guaranteed performance from 0°C to 70°C ensures stable operation across a wide range of temperatures.
The compact package of the QCPL-450F-500E allows for space-saving designs, making it ideal for applications where board space is limited. The high isolation voltage provides enhanced system safety by preventing electrical interference between circuits. This device is commonly used in various industrial automation, motor control, and data communication applications requiring both high-speed and robust isolation.