EN
  • EN
  • DE

24-5805-026-00829

Part No 24-5805-026-00829
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular - Board to Board Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular - Boardto Board Connectors - Arrays,Edge Type,Mezzanine
Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 151823-24-5805-026-00829
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24-5805-026-00829 CAD Model

Description

Product Overview

The 24-5805-026-00829 is a versatile electronic component designed for a range of applications. Perfect for both hobbyists and professionals, this component is known for its reliability and efficiency, making it an essential part of any electronic project.

Applications

  • DIY Electronics Projects
  • Robotics
  • Embedded Systems
  • Prototyping

Features and Benefits

  • High Reliability: Ensures consistent performance across all applications.
  • Compact Design: Ideal for projects where space is limited.
  • Easy Integration: Simplifies installation and setup.

Additional Details

With its robust construction and wide application range, the 24-5805-026-00829 promises to be a valuable component in building efficient and innovative electronic solutions.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.3451
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.7338
Hirose Electric Co Ltd
CONN RECEPT 30POS SMD 0.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 24POS 0.4MM SMD GOLD
Lowest to $0.1582
Hirose Electric Co Ltd
CONN RECEPT 24POS 0.4MM SMD GOLD
Lowest to $0.5943
Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Panasonic
CONN HEADER BRD/BRD .5MM 24POS
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 14POS 3MM SMD 0.5MM
Lowest to $0.7651

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess