EN
  • EN
  • DE

800A3R9BW250XTV

Part No 800A3R9BW250XTV
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041013-800A3R9BW250XTV
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 800A3R9BW250XTV CAD Model

Description

The AVX Corp/Kyocera Corp capacitor with Win Source part number 1041013-800A3R9BW250XTV is a high-quality component that is suitable for OEM parts.

  • Win Source Part Number: 1041013-800A3R9BW250XTV
  • Category: Alternative parts (cross-reference)
  • Popularity: Low
  • Voltage Rating: 250 V
  • Capacitance: 3.9 pF
  • Temperature Range: -55°C ~ 125°C
  • ECCN: EAR99
  • Compliance: RoHS compliant

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess