EN
  • EN
  • DE
  • IT

CM02CG330J16AH

Part No CM02CG330J16AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 33PF 16V C0G/NP0 01005  /  33 pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 33 pF
Tolerance ±5%
Voltage - Rated 16V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1253-CM02CG330J16AHDKR,1253-CM02CG330J16AHTR,1253-CM02CG330J16AHCT
Standard Package 20,000
Win Source Part Number 1114934-CM02CG330J16AH
Ultra Librarian 3D Model Ultra Librarian CM02CG330J16AH CAD Model

Description

The CM series ceramic capacitor from KYOCERA AVX is a general-purpose capacitor that is ideal for use in a wide range of electronic applications.

  • Capacitance: 33 pF
  • Voltage Rating: 16V
  • Tolerance: ±5%
  • Temperature Coefficient: C0G, NP0
  • Temperature Range: -55°C to 125°C
  • Mounting Type: Surface mount, MLCC
  • Package: 01005 (0402 Metric)
  • Package Quantity: 20000 units

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6,330+ $0.0092 $58.2360
15,385+ $0.0075 $115.3875
23,810+ $0.0073 $173.8130
32,790+ $0.0071 $232.8090
42,375+ $0.0069 $292.3875
56,605+ $0.0062 $350.9510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
In Stock: 9,500 pieces Factory Stock: 9,400 pieces
MOQ: 6330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess