EN
  • EN
  • DE

CM316X7R106K16AT

Part No CM316X7R106K16AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 10UF 16V X7R 1206 / 10 µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1253-2083-2-ND,1253-2083-2,478-CM316X7R106K16AT,478-CM316X7R106K16AT-ND,1253-2083-1,478-CM316X7R106K16ATCT,478-CM316X7R106K16ATTR,478-CM316X7R106K16ATDKR,1253-2083-6-ND,1253-2083-1-ND,1253-2083-6
Standard Package 2,500
Win Source Part Number 1024457-CM316X7R106K16AT
Ultra Librarian 3D Model Ultra Librarian CM316X7R106K16AT CAD Model

Description

The KYOCERA AVX CM316X7R106K16AT is a ceramic capacitor that comes in a tape and reel package.

  • Manufacturer: KYOCERA AVX
  • Product Name: CM316X7R106K16AT
  • Type: Ceramic Capacitor
  • Package: Tape and Reel
  • Capacitance: 10 µF
  • Tolerance: ±10%
  • Voltage Rating: 16V
  • Temperature Coefficient: X7R
  • Mounting: Surface Mount, MLCC
  • Package/Case: 1206 (3216 Metric)
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 0.47UF 10V X7S 0402
Need more? Email Us
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess