The CP0805A0881ASTR is a RF Directional Coupler manufactured by AVX Corp/Kyocera Corp. It is a passive component used in radio frequency (RF) circuits to sample a portion of the transmitted or received power. This sampled power can be used for various purposes, such as signal monitoring, power measurement, and feedback control.
Applications
- Cellular Base Stations: Monitoring signal strength and power levels.
- Wireless Communication Systems: Power control and signal sampling in transceivers.
- Radar Systems: Measuring transmitted power and monitoring signal reflections.
- Test and Measurement Equipment: Calibrating and characterizing RF devices.
- Satellite Communication Systems: Monitoring uplink and downlink signals.
Features
- Surface Mount Technology (SMT): Designed for easy integration into printed circuit boards.
- Compact Size: Small footprint minimizes board space requirements.
- Wide Frequency Range: Operates over a broad range of frequencies.
- Low Insertion Loss: Minimizes signal attenuation.
- High Directivity: Provides good isolation between the input and coupled ports.
- Stable Performance: Consistent performance over temperature variations.
Benefits
- Accurate Power Measurement: Provides a reliable sample of the signal power.
- Improved Signal Monitoring: Enables real-time monitoring of signal strength and quality.
- Simplified Circuit Design: Reduces component count and board complexity.
- Enhanced System Performance: Improves overall system efficiency and reliability.
- Cost-Effective Solution: Provides a cost-effective means of power sampling.
Additional Details
The CP0805A0881ASTR is typically manufactured using ceramic materials for high-frequency performance and stability. It is available in a standard 0805 surface mount package. The coupling factor, which determines the amount of power coupled to the output port, is a key specification. Other important specifications include insertion loss, directivity, and return loss. The device is designed to meet stringent environmental and reliability requirements. The specific frequency range and coupling factor depend on the exact model and application requirements.