EN
  • EN
  • DE

CX1008SB40000D0DLZC1

Part No CX1008SB40000D0DLZC1
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Description KYOCX1008SB40000D0DLZC1 X'tal, 1.00.8, 40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110652-CX1008SB40000D0DLZC1
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX1008SB40000D0DLZC1 CAD Model

Description

The CX1008SB40000D0DLZC1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera group company. MLCCs are widely used passive components in electronic circuits, providing stable capacitance for various applications.

Applications:

  • Decoupling capacitors in digital circuits.
  • Bypass capacitors in power supplies.
  • Filtering capacitors in signal processing circuits.
  • Timing circuits.
  • Resonance circuits.

Features:

  • Small case size (1008).
  • High capacitance value (40pF).
  • Stable performance over temperature.
  • Low ESR (Equivalent Series Resistance).
  • High reliability.
  • Surface mount technology (SMT).

Benefits:

  • Effective noise reduction in electronic circuits.
  • Stable power supply voltage.
  • Improved signal integrity.
  • Compact design for high-density circuit boards.
  • Long operational life.
  • Easy to integrate into automated assembly processes.

Additional Details:

The 1008 case size corresponds to EIA (Electronic Industries Alliance) standard dimensions. The 'SB' in the part number typically indicates a specific dielectric material used in the capacitor, influencing its temperature coefficient and other performance characteristics. The 40000D0 signifies the capacitance value (40pF) and tolerance. MLCCs like the CX1008SB40000D0DLZC1 are constructed from alternating layers of ceramic dielectric and metal electrodes. They offer excellent performance characteristics, including low ESR and ESL (Equivalent Series Inductance), and are widely used in demanding applications across various industries.

The CX1008SB40000D0DLZC1 is commonly used in applications where stable and reliable capacitance is needed in a compact form factor. It is designed for surface mount assembly, making it suitable for automated manufacturing processes.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Panjit
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Rohm Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess