EN
  • EN
  • DE

RNA4A8E151JT

Part No RNA4A8E151JT
Manufacturer AVX Corp/Kyocera Corp
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 150 OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 150
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 046359-RNA4A8E151JT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNA4A8E151JT CAD Model

Description

The RNA4A8E151JT is an AVX Corporation manufactured electronic component.

  • Win Source Part Number: 046359-RNA4A8E151JT
  • Packaging: reel-TR packaging
  • Mounting: SMD (SMT)
  • Tolerance: ±5%
  • Resistance: 150 ohms
  • Circuit Type: bussed
  • Resistors: 8 resistors
  • Pins: 10 pins
  • Power per Element: 62.5mW
  • Operating Temperature Range: from -55°C to 125°C

You May Also Be Interested in

Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess