EN
  • EN
  • DE

SF14-1842M6UBA1

Part No SF14-1842M6UBA1
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189177-SF14-1842M6UBA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-1842M6UBA1 CAD Model

Description

The SF14-1842M6UBA1 is a Surface Mount Device (SMD) bandpass filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside of that range. This functionality is critical in a variety of RF (Radio Frequency) applications to enhance signal quality and minimize unwanted noise and interference.

Applications

  • Wireless communication systems (e.g., Wi-Fi, Bluetooth)
  • Cellular base stations
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment

Features

  • Surface mount design for automated PCB assembly.
  • Compact size, making it suitable for space-constrained applications.
  • High selectivity, providing excellent rejection of out-of-band signals.
  • Low insertion loss within the passband, preserving signal strength.
  • Robust construction to ensure reliable performance in various environmental conditions.

Benefits

  • Improved signal-to-noise ratio for clearer and more reliable communication.
  • Enhanced system performance through minimized interference.
  • Reduced board space requirements due to the compact SMD design.
  • Lower manufacturing costs with automated assembly processes.
  • Increased system reliability and longevity.

Technical Specifications

The 'SF14' prefix likely indicates a specific series of filters with certain predefined characteristics. The '1842' likely corresponds to a specific frequency or frequency band for which the filter is designed. 'M6UBA1' is a part number that specifies details such as packaging, tolerance, and electrical parameters. For accurate technical specifications, including the precise frequency range, insertion loss, return loss, and power handling capabilities, consult the datasheet provided by AVX Corp/Kyocera Corp.

You May Also Be Interested in

Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess