EN
  • EN
  • DE

SQCBEM561KATME

Part No SQCBEM561KATME
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER ULTRA Q / Ceramic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Standard Package 1,000 pcs
Win Source Part Number 1383530-SQCBEM561KATME
Ultra Librarian 3D Model Ultra Librarian SQCBEM561KATME CAD Model

Description

The SQCBEM561KATME is a multilayer ceramic capacitor (MLCC) from AVX Corporation/Kyocera Corporation. This capacitor is designed for various applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and high reliability in demanding environments.

Applications

  • Bypass and Decoupling
  • Filtering
  • Timing Circuits
  • Resonant Circuits
  • Power Supplies

Features

  • High Capacitance Stability: Provides stable capacitance over a wide temperature range.
  • Low ESR: Minimizes power losses and heat generation.
  • High Reliability: Designed for long-term reliable operation.
  • Small Size: Compact footprint for high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • X7R Dielectric: Offers a good balance of capacitance stability and temperature performance.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR ensure optimal circuit operation.
  • Increased System Reliability: High reliability ensures long-term stable performance.
  • Reduced Board Space: Small size allows for more components on the PCB.
  • Easy Assembly: SMT design simplifies automated assembly.

Additional Details

The SQCBEM561KATME typically has a capacitance value of 560pF (561) with a tolerance of ±10% (K). The voltage rating is usually in the range of 25V to 100V, depending on the specific model. The capacitor uses an X7R dielectric, which means that its capacitance changes by no more than ±15% over the temperature range of -55°C to +125°C. The surface mount package allows for easy and efficient assembly on PCBs. This capacitor is commonly used for decoupling and bypass applications to reduce noise and improve the stability of electronic circuits. The low ESR characteristics also make it suitable for use in power supplies and high-frequency circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess