EN
  • EN
  • DE

SQCFVA0R7BAT1A

Part No SQCFVA0R7BAT1A
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER ULTRA Q / Ceramic Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 4,000 pcs
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 897213-SQCFVA0R7BAT1A
Ultra Librarian 3D Model Ultra Librarian SQCFVA0R7BAT1A CAD Model

Description

The SQCFVA0R7BAT1A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group Company. These capacitors are known for their high reliability, stable performance, and compact size, making them suitable for a wide array of electronic applications. They are designed to provide effective decoupling, bypass, and filtering in various circuits.

Applications

  • Decoupling capacitors for integrated circuits.
  • Bypass capacitors in power supplies.
  • Filtering capacitors in signal processing circuits.
  • Timing circuits requiring stable capacitance.
  • General-purpose applications in consumer electronics, automotive, and industrial equipment.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Stable Capacitance: Offers consistent performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space requirements.
  • RoHS Compliant: Environmentally friendly and complies with Restriction of Hazardous Substances directives.

Benefits

  • Improved Circuit Stability: Effective decoupling minimizes noise and voltage fluctuations, enhancing circuit performance.
  • Efficient Filtering: Reduces unwanted signals and noise, improving signal integrity.
  • Compact Design: Small size allows for high component density on circuit boards.
  • High Reliability: Ceramic construction ensures stable and reliable operation over a long lifespan.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details

The SQCFVA0R7BAT1A typically features a specific case size, voltage rating, and capacitance value. Detailed specifications, including capacitance tolerance, temperature coefficient, dissipation factor, and insulation resistance, are available in the product datasheet provided by AVX Corporation. These capacitors are commonly used in high-volume production due to their reliability and ease of integration.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess