EN
  • EN
  • DE

08052C331KAT2A

Part No 08052C331KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 330PF 200V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 330pF
Tolerance ±10%
Voltage Rating 200V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1000360-08052C331KAT2A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 08052C331KAT2A CAD Model

Description

The 08052C331KAT2A is a multilayer ceramic capacitor (MLCC) from AVX Corporation. This capacitor is designed for general-purpose applications requiring stable and reliable capacitance. It features a capacitance of 330pF, a voltage rating of 200V, and utilizes an X7R dielectric. The capacitor is available in a 0805 surface mount case size.

Applications:

  • Bypass Capacitors: Used for bypassing noise in power supplies and digital circuits.
  • Decoupling Capacitors: Used for decoupling power rails in electronic devices.
  • Filtering Applications: Found in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits for timing and frequency control.
  • High-Voltage Applications: Suitable for applications requiring a high-voltage rating.

Features:

  • High Voltage Rating: Rated for 200V applications.
  • X7R Dielectric: Offers stable capacitance over temperature variations.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: 0805 case size enables high-density circuit designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Performance: X7R dielectric ensures stable capacitance under varying temperatures and voltages.
  • Reliable Operation: AVX capacitors are known for their high reliability and long lifespan.
  • Easy Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Compliance with Standards: RoHS compliance ensures environmental safety.

Additional Details:

The 08052C331KAT2A capacitor is housed in a 0805 (2012 metric) case size. The X7R dielectric ensures the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. It is commonly used in industrial, automotive, and consumer electronic applications, especially where a higher voltage rating is required. The part number indicates a tolerance of ±10%. This capacitor is designed for reflow soldering and adheres to industry standards for reliability and performance.

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess