EN
  • EN
  • DE

12061A180JAT050M

Part No 12061A180JAT050M
Manufacturer AVX Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163916-12061A180JAT050M
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12061A180JAT050M CAD Model

Description

The 12061A180JAT050M is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are widely used passive components in electronic circuits, providing stable capacitance in a compact size. The '1206' likely indicates the case size, '1A' the voltage rating, '180J' the capacitance and tolerance, and 'T050M' likely denotes the termination and packaging details.

Applications:

  • Bypass capacitors: Filtering noise and stabilizing voltage in power supplies and digital circuits.
  • Decoupling capacitors: Providing a local energy source for integrated circuits.
  • Filtering applications: Removing unwanted frequencies from signals.
  • Timing circuits: Used in oscillators and timing circuits.
  • Snubber circuits: Reducing voltage transients in switching circuits.

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small size.
  • Surface mount device (SMD): Designed for automated assembly processes.
  • Stable capacitance: Maintains consistent capacitance over temperature and voltage variations.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves performance.

Benefits:

  • Compact size: Allows for high-density circuit designs.
  • Reliable performance: Provides stable and consistent capacitance over a wide range of operating conditions.
  • Easy assembly: Compatible with automated manufacturing processes.
  • Low cost: A cost-effective solution for capacitance needs.

Additional Details:

Based on the part number breakdown, the 12061A180JAT050M likely has the following specifications:

  • Case Size: 1206 (12 mils x 06 mils)
  • Voltage Rating: 1A likely indicates 100V (Consult datasheet to confirm voltage code)
  • Capacitance: 18 pF (18 followed by zero zeros, in picoFarads)
  • Tolerance: J indicates +/- 5% tolerance
  • Termination: Consult datasheet for 'T050M' termination details, often indicating tin plating for soldering.

Consult the AVX datasheet for the 12061A180JAT050M for precise specifications, including temperature characteristics and performance curves.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess