EN
  • EN
  • DE

12068A101JAT2D

Part No 12068A101JAT2D
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 100PF 400V NP0 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 100pF
Tolerance ±5%
Voltage Rating 400V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1002996-12068A101JAT2D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12068A101JAT2D CAD Model

Description

The AVX 12068A101JAT2D is a ceramic capacitor primarily utilized in a variety of electronic circuits for functions like decoupling, bypassing, and filtering. This capacitor is designed with a surface-mount configuration (SMD) for efficient assembly onto printed circuit boards. Manufactured by AVX, a global leader in passive electronic components, it ensures reliability and consistent performance.

Applications

  • Decoupling Capacitors: Used to reduce noise and voltage fluctuations in power supplies, especially close to active devices like microcontrollers.
  • Bypass Capacitors: Employed to bypass AC signals to ground, preventing them from interfering with other parts of the circuit.
  • Filtering Circuits: Integrated into low-pass and high-pass filters to remove unwanted frequency components from signals.
  • Timing Circuits: Used in timing applications, such as in oscillators and timers, where stable capacitance is required.
  • General-Purpose Applications: Suitable for a broad range of applications where a reliable and stable capacitor is needed.

Features

  • Surface Mount Technology (SMD): Facilitates automated assembly on printed circuit boards, reducing manufacturing time and costs.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and applied voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Compact Size: The 1206 package size allows for high-density mounting on circuit boards.

Benefits

  • Improved Circuit Performance: Effective decoupling and bypassing reduce noise and improve overall circuit stability.
  • Efficient Assembly: Surface mount design enables fast and efficient automated assembly.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving the efficiency of the circuit.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is free from hazardous substances.
  • Compact Design: Small size allows for high-density mounting, enabling smaller and more compact electronic devices.

Additional Details

Capacitance: 100 pF (101)

Voltage Rating: 100V (8A)

Dielectric Material: C0G (NP0)

Capacitance Tolerance: ±5% (J)

Operating Temperature Range: -55°C to +125°C

Package Size: 1206 (3.2mm x 1.6mm)

The AVX 12068A101JAT2D is a high-quality ceramic capacitor that offers stable performance and reliability for a variety of electronic applications. Its surface mount design, combined with its electrical characteristics, make it a versatile choice for modern electronic circuits.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess