EN
  • EN
  • DE

AQ11EM200JA7BE

Part No AQ11EM200JA7BE
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 20PF 150V 0606 / Cap Ceramic 20pF 150V +90±20ppm/C 5% Pad SMD 175°C Very Low ESR Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series AQ
Packaging Bulk
Capacitance 20pF
Tolerance ±5%
Voltage Rating DC 150V
Temperature Coefficient M
Operating Temperature Range -55°C ~ 175°C
Features High Q, Low Loss
Applications RF, Microwave, High Frequency
Mounting Surface Mount, MLCC
Package 0606 (1616 Metric)
Dimension 0.055" L x 0.055" W (1.40mm x 1.40mm)
Thickness (Maximum) 0.057" (1.45mm)
Win Source Part Number 773771-AQ11EM200JA7BE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name AQ11
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AQ11EM200JA7BE CAD Model

Description

The AVX Corporation 773771-AQ11EM200JA7BE is a surface mount, MLCC capacitor.

  • Capacitance: 20pF
  • Voltage Rating DC: 150V
  • Tolerance: ±5%
  • Temperature Coefficient: M
  • Family: AQ11
  • Applications: RF, Microwave, High-Frequency
  • Package: 0606 (1616 Metric)
  • Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
  • Thickness (Maximum): 0.057" (1.45mm)
  • Estimated EOL Date: Not applicable
  • Quantity per Package: 5k pcs

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess