EN
  • EN
  • DE

CRB2A4E330JT

Part No CRB2A4E330JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 33 OHM 0804
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Isolated
Resistance (Ohms) 33
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 0804
Height - Seated (Max) 0.020" (0.50mm)
Win Source Part Number 202813-CRB2A4E330JT
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CRB2A4E330JT CAD Model

Description

CRB2A4E330JT Resistor

The CRB2A4E330JT is high-performing with notable resistance stability, perfect for precision applications demanding rigorous standards.

  • Applications: Precision Measurement Devices, Calibration Equipment, Laboratory Instruments, and Signal Conditioning Devices.
  • Features: Exceptional long-term stability, low noise, high endurance, and precise resistance values.
  • Benefits: Supports precise measurements, reduces operational discrepancies, and is designed for demanding technical environments.
  • Additional Details: This resistor ensures your equipment operates with superior stability and reduced noise, crucial for maintaining accurate measurements.

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess