EN
  • EN
  • DE

CX3225SB40000H0WFK08

Part No CX3225SB40000H0WFK08
Manufacturer AVX Corporation
Catalog Crystals
Description SMT, Crystal, 40000 Khz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1053828-CX3225SB40000H0WFK08
Categories Crystals
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB40000H0WFK08 CAD Model

Description

The CX3225SB40000H0WFK08 is a ceramic crystal resonator from AVX Corporation. This crystal is designed for precision timing and frequency control in a wide range of electronic applications. It offers excellent stability and reliability in a compact surface-mount package.

Applications

  • Microcontrollers: Provides clock signals for microcontroller-based systems.
  • Wireless communication devices: Used in Bluetooth, Wi-Fi, and other RF applications.
  • Real-time clocks (RTC): Ensures accurate timekeeping in electronic devices.
  • Consumer electronics: Employed in smartphones, tablets, and other portable devices.
  • Industrial control systems: Provides stable timing signals for automation and control equipment.

Features

  • Frequency: 40 MHz: Offers a precise and stable frequency output.
  • Surface Mount Device (SMD): Enables easy assembly and integration into electronic circuits.
  • Compact Size: 3.2 x 2.5 mm: Saves valuable board space in miniaturized applications.
  • High Stability: Ensures reliable performance over a wide temperature range.
  • Low Aging: Maintains frequency accuracy over long periods of operation.
  • Ceramic Package: Provides excellent environmental protection and durability.

Benefits

  • Precise Timing: Ensures accurate operation of electronic circuits.
  • Reliable Performance: Provides stable frequency output over a wide range of conditions.
  • Space Saving: Compact size allows for integration into miniaturized devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.

Additional Details

The CX3225SB40000H0WFK08 crystal has a frequency tolerance of ±10 ppm and a frequency stability of ±15 ppm over the operating temperature range. It is designed to operate from -40°C to +85°C, making it suitable for a wide range of environments. The crystal is RoHS compliant and lead-free. Its load capacitance is typically 8 pF. This crystal provides a highly reliable and accurate timing solution for various electronic applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess