EN
  • EN
  • DE

MG054S05X150RP

Part No MG054S05X150RP
Manufacturer AVX Corporation
Catalog OEM Parts (M - N)
Description SMD Transient Voltage Suppression Arrays ESD Protection CMOS and BiPolar Systems 5.6volts .05 Joules 0508 4-Elements
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 400 pF
Mounting SMD (SMT)
Case / Package 0612
Case Code (Imperial) 0612
Case / Package 1632
Clamping Voltage 18 V
Current Rating 15 A
Maximum Operating Temperature 125 °C
Max Surge Current 15 A
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Termination SMD/SMT
Voltage Rating (AC) 4 V
Voltage Rating (DC) 5.6 V
Win Source Part Number 963011-MG054S05X150RP
Categories OEM Parts(M-N)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG054S05X150RP CAD Model

Description

The AVX Corporation SMD/SMT Capacitor is a high-quality electronic component designed for use in a range of OEM parts(M-N) applications.

  • Capacitance: 400pF
  • Voltage Rating: 5.6V
  • Clamping Voltage: 18V
  • Mounting Style: Surface mount
  • Package: 1632 and 0612
  • ECCN: Compliant
  • RoHS: Compliant
  • Popularity: Low
  • Production Lead Time: Not available
  • REACH: Unaffected
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • HTSUS Code: Not available

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess