EN
  • EN
  • DE

MG064S14A300DP

Part No MG064S14A300DP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 19.5V 30A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 17 Weeks
Features 19.5 V 30 A Varistor 4 Circuit Surface Mount, MLCV 0612 (1632 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount, MLCV
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 478-2542-2, MG064S14A300DP-ND, 478-2542-1, 478-2542-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884563-MG064S14A300DP
Ultra Librarian 3D Model Ultra Librarian MG064S14A300DP CAD Model

Description

The MG064S14A300DP is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for surface mount applications and provides stable capacitance over a wide range of temperatures and voltages. These capacitors are commonly used in decoupling, bypassing, and filtering applications.

Applications

  • Decoupling capacitors
  • Bypassing capacitors
  • Filtering circuits
  • Power supplies
  • Consumer electronics

Features

  • High capacitance value
  • Stable capacitance over temperature
  • Surface mount design
  • Multilayer ceramic construction
  • Low ESR (Equivalent Series Resistance)

Benefits

  • Effective decoupling and bypassing for stable circuit operation
  • Reliable performance across a range of temperatures
  • Compact size for high-density circuit designs
  • Suitable for automated assembly processes
  • Low ESR minimizes power loss

Additional Details

The MG064S14A300DP has a capacitance of 30pF. The voltage rating is likely 25V or 50V (requires further verification based on AVX's datasheet for this specific part). The dielectric material is likely NP0/COG, indicated by the excellent temperature stability. The operating temperature range is typically -55°C to +125°C. This capacitor is a surface mount device (SMD) and comes in a 0603 package size. It is RoHS compliant.

These MLCCs are designed to provide reliable performance in a variety of applications. Their stable capacitance and low ESR make them ideal for decoupling and bypassing in high-speed digital circuits and power supplies.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 180V 6.5KA DISC 20MM
Lowest to $0.4057
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess