EN
  • EN
  • DE

MHV11C155MAT2A

Part No MHV11C155MAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 1.5uF 100V X7R 20% Pad SMD 125°C Very Low ESR T/R / CAP CER 1.5UF 100V X7R SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series MH
Packaging Reel package
Capacitance 1.5μF
Tolerance ±20%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package SMD, J-Lead
Dimension 0.287" L x 0.240" W (7.30mm x 6.10mm)
Thickness (Maximum) 0.148" (3.75mm)
Lead Style J-Lead
Win Source Part Number 788435-MHV11C155MAT2A
Popularity Medium
Supply and Demand Status Limited
Family Name MH
Introduction Date December 09, 2008
ECCN EAR99
Country of Origin United Kingdom
Ultra Librarian 3D Model Ultra Librarian MHV11C155MAT2A CAD Model

Description

The AVX Corporation MH series capacitor from AVX Corporation has a capacitance of 1.5μF and a voltage rating DC of 100V.

  • Series: MH
  • Capacitance: 1.5μF
  • Voltage Rating DC: 100V
  • Mounting Type: SMD
  • Lead Type: J-Lead
  • Package: Reel
  • Tolerance: ±20%
  • Temperature Coefficient: X7R
  • Operating Temperature: -55°C to 125°C
  • Thickness (Maximum): 0.148" (3.75mm)
  • Applications: General

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4627 $67.3135
11+ $11.0464 $121.5104
17+ $10.7011 $181.9187
23+ $10.3557 $238.1811
29+ $10.0104 $290.3016
39+ $8.9755 $350.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess