EN
  • EN
  • DE

TAJA475M016RNJ

Part No TAJA475M016RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 4.7UF 16V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±20%
Voltage Rating 16V
Type Molded
ESR 4 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 051591-TAJA475M016RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJA475M016RNJ CAD Model

Description

The TAJA475M016RNJ is a surface mount tantalum capacitor manufactured by AVX Corporation. It's part of the TAJ series, known for its reliability and performance in various electronic applications. This capacitor features a molded case construction and is designed for automated pick-and-place assembly.

Applications:

  • Decoupling: Used in decoupling circuits to reduce noise and stabilize voltage levels.
  • Bypass: Directs high-frequency noise to ground in bypass applications.
  • Filtering: Smooths out voltage variations and reduces ripple in power supplies.
  • Timing circuits: Provides stable capacitance for timing applications.
  • General-purpose applications: Suitable for use in a variety of electronic devices where a stable and reliable capacitor is needed.

Features:

  • Capacitance: 4.7 µF (Microfarads)
  • Voltage Rating: 16 V (Volts)
  • Tolerance: ±20%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Stable performance: Tantalum capacitors offer excellent stability over temperature and frequency.
  • High reliability: AVX tantalum capacitors are known for their long life and low failure rate.
  • Small size: The compact A case size saves valuable board space.
  • Easy assembly: Surface mount design facilitates automated assembly processes.
  • Wide operating temperature range: Suitable for use in a broad range of environments.

Additional Details:

The TAJA475M016RNJ utilizes tantalum as the dielectric material, offering a high volumetric efficiency. It features a relatively low ESR (Equivalent Series Resistance) which contributes to better performance in high-frequency applications. The molded case provides mechanical and environmental protection. This part is available in tape and reel packaging for automated placement. The breakdown of the part number TAJA475M016RNJ is as follows: TAJ signifies AVX Tantalum capacitor, A denotes the Case Size, 475 represents 4.7uF, M specifies +/-20% tolerance, 016 indicates the 16V rating, R refers to standard termination and NJ stands for Lead-Free termination.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
740+ $0.1354 $100.1960
1,145+ $0.1312 $150.2240
1,575+ $0.1270 $200.0250
2,040+ $0.1227 $250.3080
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,211 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess