EN
  • EN
  • DE

TAJB107M006YNJ

Part No TAJB107M006YNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196201-TAJB107M006YNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJB107M006YNJ CAD Model

Description

The TAJB107M006YNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series, designed for general purpose applications requiring stable and reliable capacitance. The capacitor features a molded case and is designed for automated pick-and-place assembly, making it suitable for high-volume manufacturing.

Applications:

  • Decoupling: Used to filter noise and stabilize voltage in power circuits.
  • Bypass: Directing high-frequency noise to ground, preventing it from affecting sensitive circuits.
  • Filtering: Smoothing out voltage variations in power supplies and signal processing circuits.
  • Timing Circuits: Employed in timing applications where stable capacitance is crucial.
  • DC-DC Converters: Provides stable voltage and current in DC-DC converter circuits.

Features:

  • Capacitance: 100 µF (Microfarads)
  • Voltage Rating: 6.3 V (Volts)
  • Tolerance: ±20%
  • Case Size: B Case (EIA 3528-21 Metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Stable Performance: Tantalum capacitors offer excellent stability over temperature and frequency.
  • High Reliability: AVX tantalum capacitors are known for their long operational life and low failure rate.
  • Small Size: The compact B case size saves valuable board space.
  • Easy Assembly: Surface-mount design enables efficient automated assembly.
  • Wide Operating Temperature: Suitable for use in a wide range of environments.

Additional Details:

The TAJB107M006YNJ utilizes tantalum as the dielectric material, providing superior volumetric efficiency compared to other capacitor types. Its ESR (Equivalent Series Resistance) is relatively low, contributing to improved performance in high-frequency applications. The molded case provides mechanical protection and environmental sealing. The part is available in tape and reel packaging for automated assembly. The part number TAJB107M006YNJ can be further broken down as follows; TAJ - AVX Tantalum, B - Case Size, 107 - 100uF, M - +/- 20% Tolerance, 006 - 6.3V, Y - Standard Termination, NJ - Lead-Free.

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess