EN
  • EN
  • DE

TAJB335K035YSN

Part No TAJB335K035YSN
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196204-TAJB335K035YSN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJB335K035YSN CAD Model

Description

The TAJB335K035YSN is a surface-mount solid tantalum capacitor from AVX Corporation, belonging to the TAJ series. This capacitor is designed for general purpose applications requiring a stable and reliable capacitance over a wide range of temperatures and frequencies. The component utilizes a molded case for enhanced mechanical protection and dimensional precision, which is critical for automated assembly processes.

Applications

  • Power supply decoupling
  • DC-DC converters
  • General filtering in electronic circuits
  • Consumer electronics
  • Industrial control systems

Features

  • Surface mount design (SMD)
  • Molded case
  • Stable electrical performance
  • High volumetric efficiency
  • RoHS compliant

Benefits

  • Reduces board space due to its compact size
  • Facilitates automated assembly
  • Ensures reliable operation in demanding environments
  • Provides consistent performance over temperature and frequency
  • Environmentally friendly

Specifications

The TAJB335K035YSN has a capacitance of 3.3µF with a tolerance of ±10%. Its voltage rating is 35VDC. The operating temperature range is typically -55°C to +125°C. The ESR (Equivalent Series Resistance) is specified in the datasheet, which is important for high-frequency applications. The case size is B case. The termination finish is usually matte tin, suitable for soldering. These capacitors are designed to withstand reflow soldering processes.

It is crucial to refer to the official AVX datasheet for complete and accurate specifications, including ESR values at different frequencies, ripple current ratings, and detailed soldering profiles. This ensures proper application and long-term reliability.

You May Also Be Interested in

Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess