EN
  • EN
  • DE

TAJB336016RNJ

Part No TAJB336016RNJ
Manufacturer AVX Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839515-TAJB336016RNJ
Ultra Librarian 3D Model Ultra Librarian TAJB336016RNJ CAD Model

Description

The TAJB336K016RNJ is a tantalum capacitor manufactured by AVX Corporation, belonging to the TAJ series. These capacitors are surface mount devices designed for a wide range of general-purpose applications, offering a balance of performance, reliability, and cost-effectiveness. They are commonly used in power filtering, decoupling, and timing circuits.

Applications

  • Power Decoupling: Used for decoupling power rails to reduce noise and voltage fluctuations in electronic circuits.
  • Filtering Applications: Provides filtering in power supplies and signal processing circuits.
  • Timing Circuits: Utilized in timing circuits where a stable capacitance value is required.
  • General Purpose Applications: Suitable for various general-purpose applications in consumer electronics, industrial equipment, and telecommunications.
  • Embedded Systems: Used in embedded systems for filtering, decoupling, and energy storage.

Features

  • Tantalum Capacitor: Offers a high capacitance-to-volume ratio.
  • Surface Mount Device (SMD): Designed for automated surface mount assembly.
  • Polarized Capacitor: Requires correct polarity during installation.
  • Stable Performance: Provides reliable performance over a range of operating conditions.
  • Compact Size: Available in a compact package for space-constrained applications.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in power circuits, improving circuit performance.
  • Stable Capacitance: Provides consistent capacitance value over temperature and voltage variations.
  • High Reliability: Offers long-term reliability in various operating environments.
  • Efficient Use of Space: Compact size allows for higher component density on circuit boards.
  • Cost-Effective: Provides a balance of performance and cost for general-purpose applications.

Additional Details

The TAJB336K016RNJ has a capacitance of 33µF (microfarads) with a tolerance of ±10%. The voltage rating is 16V (volts). It is a surface mount device with a standard case size. Always refer to the manufacturer's datasheet for detailed specifications, including ESR values, ripple current ratings, operating temperature range, and soldering guidelines. Tantalum capacitors are polarized, so it's essential to observe the correct polarity during installation to prevent damage or failure.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess