EN
  • EN
  • DE

ADM485AR-REEL

Part No ADM485AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX SINGLE RS-485 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133124-ADM485AR-REEL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADM485AR-REEL CAD Model

Description

Product Overview: ADM485AR-REEL by Analog Devices Inc.

The ADM485AR-REEL is a high-performance, low-power, differential line transceiver designed by Analog Devices Inc., a pioneer in the semiconductor industry. This device is specifically crafted to operate using the RS-485 and RS-422 communication standards, which are widely recognized for their robustness in industrial environments and their ability to support long-distance data transmission.

Constructed with Analog Devices' cutting-edge technology, the ADM485AR-REEL is part of a product reel, typically used for automated assembly processes, ensuring efficiency and reliability for high-volume production. It is an ideal choice for a broad range of applications that require high-speed data communication, such as factory automation, process control systems, and data acquisition units.

Key Features:

  • Compatibility: Fully compliant with RS-485 and RS-422 standards, allowing for seamless integration into existing communication systems.
  • Data Rates: Capable of supporting data rates up to 5 Mbps, making it suitable for applications that demand fast data transmission.
  • Power Efficiency: Low-power consumption design, with an operating current of just 250 μA, optimizing power usage in battery-powered and remote systems.
  • Extended Temperature Range: Operational over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Fail-Safe Features: Includes fail-safe receiver inputs that ensure a known output state if the input is open or shorted.
  • Package: Offered in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ADM485AR-REEL makes it an excellent choice for various applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked security cameras and access control
  • Remote data loggers and sensors
  • Point of sale (POS) systems

With its robust design and wide range of features, the ADM485AR-REEL by Analog Devices Inc. is a reliable and efficient solution for any system requiring differential data transmission. Its integration into your design will ensure high-speed, error-free data communication in the most demanding environments.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2948 $54.8844
6+ $17.1369 $102.8214
10+ $16.5579 $165.5790
13+ $15.4000 $200.2000
17+ $14.8211 $251.9587
22+ $14.2422 $313.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess