EN
  • EN
  • DE

TPSB475K016R0050

Part No TPSB475K016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394979-TPSB475K016R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB475K016R0050 CAD Model

Description

The TPSB475K016R0050 is a tantalum capacitor from AVX Corporation's TPS series. Designed for surface mount applications, it offers robust and reliable performance in circuits requiring decoupling, filtering, and energy storage.

Applications:

  • High-Frequency Circuits: Suitable for applications needing low impedance at high frequencies.
  • Power Amplifiers: Used for decoupling power rails and improving signal integrity.
  • Data Processing Systems: Provides stable power for memory modules and processors.
  • RF Transceivers: Improves power supply stability and reduces noise in wireless systems.
  • Medical Instrumentation: Ensures reliable performance in critical healthcare devices.

Features:

  • Surface Mount Device (SMD): Allows for automated assembly and space-efficient board layouts.
  • Tantalum Construction: Offers stable electrical characteristics and high volumetric efficiency.
  • Capacitance: 4.7 µF.
  • Voltage Rating: 16 VDC.
  • ESR (Equivalent Series Resistance): 0.05 Ohms.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards.

Benefits:

  • Stable Performance: Tantalum capacitors provide consistent performance over a wide temperature range.
  • Compact Size: SMD design allows for high-density mounting and efficient use of board space.
  • Reliable Operation: Offers a long operational life, even in demanding conditions.
  • Extremely Low ESR: Minimizes power losses and provides excellent filtering at high frequencies.
  • Simplified Assembly: Compatible with automated pick-and-place equipment.

Additional Details:

The TPSB475K016R0050 comes in a standard B case size for surface mount applications. The "K" in the part number indicates a capacitance tolerance of ±10%. The "R0050" indicates an exceptionally low ESR of 0.05 Ohms. Proper soldering techniques and adherence to the manufacturer's recommendations are crucial for achieving optimal performance. It is recommended to derate the voltage to extend the capacitor's operational life. This tantalum capacitor is particularly well-suited for applications requiring very low ESR, such as high-frequency power supply decoupling and filtering in sensitive electronic circuits. Its high volumetric efficiency and stable characteristics make it a preferred choice in many demanding designs.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess