EN
  • EN
  • DE

AD6600AST-REEL

Part No AD6600AST-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Adc Dual W/rssi 44-LQFP T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Number of Bits 11
Number of Pins 44
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1156777-AD6600AST-REEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6600AST-REEL CAD Model

Description

The AD6600AST-REEL, crafted by the renowned manufacturer Analog Devices Inc., is a state-of-the-art mixed-signal integrated circuit designed to cater to the demanding needs of modern communication systems. This product is a testament to the company's commitment to providing high-performance solutions that enhance system reliability and functionality.

Key Features

  • High Dynamic Range: The AD6600AST-REEL boasts an exceptional dynamic range, making it suitable for applications that require precise signal processing under varying conditions.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, it ensures accurate data conversion and manipulation, critical for high-speed communication protocols.
  • Robust Design: Analog Devices Inc. is known for its robust designs, and the AD6600AST-REEL is no exception. It is built to withstand challenging industrial environments and maintain performance over a wide temperature range.
  • Efficiency: This component is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Reel Packaging: The AD6600AST-REEL comes in reel packaging, which facilitates efficient handling and placement during the manufacturing process, thereby enhancing production throughput.

Applications

The versatility of the AD6600AST-REEL allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • Instrumentation and Measurement Systems
  • Professional Audio Equipment
  • Communication Networks
  • Defense and Aerospace Electronics

Technical Specifications

With its technical prowess, the AD6600AST-REEL is designed to meet rigorous specifications:

  • Supply Voltage: Specified for a range of voltages to accommodate different system requirements.
  • Operating Temperature: Ensured to perform reliably across a broad temperature spectrum.
  • Package Type: Supplied in a surface-mount package that allows for a compact system design.

For those seeking a high-performance solution in signal processing, the AD6600AST-REEL from Analog Devices Inc. is an impeccable choice that promises to deliver both quality and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9835 $91.9670
4+ $37.7299 $150.9196
5+ $36.5509 $182.7545
7+ $35.3719 $247.6033
9+ $34.1928 $307.7352
12+ $30.6555 $367.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess