EN
  • EN
  • DE

TPSC475K025R0400

Part No TPSC475K025R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395054-TPSC475K025R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K025R0400 CAD Model

Description

The TPSC475K025R0400 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for use in a variety of electronic applications, particularly those requiring stable capacitance and low Equivalent Series Resistance (ESR).

Applications:

  • DC-DC Converters: Used for input and output filtering to stabilize voltage levels and reduce noise.
  • Power Management Systems: Provides stable voltage rails for sensitive electronic components.
  • Portable Electronics: Commonly found in smartphones, tablets, and laptops for power supply decoupling and filtering.
  • Industrial Control Systems: Suitable for use in harsh environments requiring reliable components.
  • Medical Devices: Used in applications where component reliability and stable performance are critical.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly for high-volume manufacturing.
  • Tantalum Construction: Offers high capacitance in a small physical size.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance over a wide range of temperatures and voltages.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Efficiency: Low ESR minimizes energy loss and heat generation, leading to more efficient operation.
  • Reliable Performance: Stable capacitance ensures consistent operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs, enabling smaller and more portable devices.
  • Extended Lifespan: Tantalum construction provides excellent long-term stability and reliability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple and electrical noise, improving signal integrity.

Technical Specifications:

The TPSC475K025R0400 features a capacitance of 4.7µF with a tolerance of ±10%. The rated voltage is 25V DC. The ESR is 0.400 Ohms. The operating temperature range is -55°C to +125°C. The case size is 2824. The termination finish is typically tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess